NEN-EN-IEC 61300-2-14
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-14: Tests - Maximum input power
inactive
| Organization: | NEN |
| Publication Date: | 1 June 1997 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
Describes the test which estimates the level of optical power that a fibre optic component can transmit without sustaining permanent damage or without sustaining temporary performance degradation due to non-linaer optical effects.
Document History
April 1, 2021
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-14: Tests - High optical power
This part of IEC 61300 describes a procedure for determining the suitability of a fibre optic interconnecting device or a passive component to withstand exposure to the optical power which occurs...
February 1, 2013
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-14: Tests - High optical power
This part of IEC 61300 describes a procedure for determining the suitability of a fibre optic interconnecting device or a passive component to withstand the exposure to optical power that may occur...
June 1, 2006
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-14: Tests - Optical power handling and damage threshold characterization
The purpose of this part of IEC 61300 is to characterize the robustness of a fibre optic passive component or interconnecting device against damage from exposure to optical power. Specifically, the...
NEN-EN-IEC 61300-2-14
June 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-14: Tests - Maximum input power
Describes the test which estimates the level of optical power that a fibre optic component can transmit without sustaining permanent damage or without sustaining temporary performance degradation due...