NEN-EN-ISO 19900

Petroleum and natural gas industries - General requirements for offshore structures

inactive
Organization: NEN
Publication Date: 1 October 2001
Status: inactive
Page Count: 33
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This International Standard specifies general principles for the design and assessment of structures subjected to known of foreseeable types of actions. These general principles are applicable worldwide to all types of offshore structures including bottom-founded sturctures as well as floating sturctures and to all types of materials used including steel, concrete and aluminium. This International Standard specifies design principles that are applicable to the successive stages in contruction (namely fabrication, transportation and installation), to the use of the structure during its intended life and to its decomissioning. Generally, the principles are also applicable to the assessment or modification of existing structures. Aspects related to quality control are also addressed. This Inetrnational Standard is applicable to the design of complete structures including substructures, topside structures, vessel hulls, foundation and mooring systems.

Document History

December 1, 2013
Petroleum and natural gas industries - General requirements for offshore structures
ISO 19900 specifies general principles for the design and assessment of offshore structures subjected to known or foreseeable types of actions. These general principles are applicable worldwide to...
May 1, 2012
Petroleum and natural gas industries - General requirements for offshore structures
ISO 19900 specifies general principles for the design and assessment of offshore structures subjected to known or foreseeable types of actions. These general principles are applicable worldwide to...
February 1, 2003
Petroleum and natural gas industries - General requirements for offshore structures
This International Standard specifies general principles for the design and assessment of structures subjected to known of foreseeable types of actions. These general principles are applicable...
NEN-EN-ISO 19900
October 1, 2001
Petroleum and natural gas industries - General requirements for offshore structures
This International Standard specifies general principles for the design and assessment of structures subjected to known of foreseeable types of actions. These general principles are applicable...
Advertisement