NEN-EN-ISO 19900

Petroleum and natural gas industries - General requirements for offshore structures

inactive
Organization: NEN
Publication Date: 1 May 2012
Status: inactive
Page Count: 71
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

ISO 19900 specifies general principles for the design and assessment of offshore structures subjected to known or foreseeable types of actions. These general principles are applicable worldwide to all types of offshore structures, including, bottom-founded structures as well as floating structures, and to all types of materials used including steel, concrete and aluminium. ISO 19900 specifies design principles that are applicable to: - the successive stages in the construction of the structure (i.e. fabrication, transportation and installation); - use during its intended life; and - its decommissioning. The principles are also generally applicable to the assessment or modification of existing structures. Aspects related to quality control are also addressed. This International Standard is applicable to the design of complete structures, including substructures, topsides structures, vessel hulls, foundations and mooring systems.

Document History

December 1, 2013
Petroleum and natural gas industries - General requirements for offshore structures
ISO 19900 specifies general principles for the design and assessment of offshore structures subjected to known or foreseeable types of actions. These general principles are applicable worldwide to...
NEN-EN-ISO 19900
May 1, 2012
Petroleum and natural gas industries - General requirements for offshore structures
ISO 19900 specifies general principles for the design and assessment of offshore structures subjected to known or foreseeable types of actions. These general principles are applicable worldwide to...
February 1, 2003
Petroleum and natural gas industries - General requirements for offshore structures
This International Standard specifies general principles for the design and assessment of structures subjected to known of foreseeable types of actions. These general principles are applicable...
October 1, 2001
Petroleum and natural gas industries - General requirements for offshore structures
This International Standard specifies general principles for the design and assessment of structures subjected to known of foreseeable types of actions. These general principles are applicable...
Advertisement