NEN-ISO 10285

Rolling bearings, linear motion, recirculating ball, sleeve type - Metric series

inactive
Organization: NEN
Publication Date: 1 April 1998
Status: inactive
Page Count: 18
ICS Code (Rolling bearings): 21.100.20
scope:

Specifies the general boundary dimensions, tolerances and definitions. Applies only to the size range given in table 1 (bore diameters from 3 mm up to 100 mm).

Document History

November 1, 2013
Rolling bearings - Sleeve type linear ball bearings - Boundary dimensions and tolerances
A description is not available for this item.
May 1, 2012
Rolling bearings - Sleeve type linear ball bearings - Boundary dimensions and tolerances
A description is not available for this item.
January 1, 2008
Rolling bearings - Sleeve type linear ball bearings - Boundary dimensions and tolerances
This International Standard specifies the boundary dimensions, tolerances and definitions for sleeve type linear motion ball bearings. It is applicable to the size ranges covered by Table 1.
NEN-ISO 10285
April 1, 1998
Rolling bearings, linear motion, recirculating ball, sleeve type - Metric series
Specifies the general boundary dimensions, tolerances and definitions. Applies only to the size range given in table 1 (bore diameters from 3 mm up to 100 mm).
Advertisement