NEN-ISO 10285
Rolling bearings - Sleeve type linear ball bearings - Boundary dimensions and tolerances
active
| Organization: | NEN |
| Publication Date: | 1 January 2008 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Rolling bearings): | 21.100.20 |
scope:
This International Standard specifies the boundary dimensions, tolerances and definitions for sleeve type linear motion ball bearings. It is applicable to the size ranges covered by Table 1.
Document History
November 1, 2013
Rolling bearings - Sleeve type linear ball bearings - Boundary dimensions and tolerances
A description is not available for this item.
May 1, 2012
Rolling bearings - Sleeve type linear ball bearings - Boundary dimensions and tolerances
A description is not available for this item.
NEN-ISO 10285
January 1, 2008
Rolling bearings - Sleeve type linear ball bearings - Boundary dimensions and tolerances
This International Standard specifies the boundary dimensions, tolerances and definitions for sleeve type linear motion ball bearings. It is applicable to the size ranges covered by Table 1.
April 1, 1998
Rolling bearings, linear motion, recirculating ball, sleeve type - Metric series
Specifies the general boundary dimensions, tolerances and definitions. Applies only to the size range given in table 1 (bore diameters from 3 mm up to 100 mm).