NEN-ISO 10396

Stationary source emissions - Sampling for the automated determination of gas concentrations

inactive
Organization: NEN
Publication Date: 1 April 1999
Status: inactive
Page Count: 20
ICS Code (Stationary source emissions): 13.040.40
scope:

The principle of the method specified is representative sampling of gases in a duct using two methods. In extractive sampling, the gases are conditioned to remove aerosols, particulate matter, and other interfering substances. In non-extractive sampling, the measurements are made in-situ, and no sample conditioning except filtering is required. The application is limited to the determination of O2, CO2, CO, SO, NO, NO2. Although they are only mentioned briefly, detailed velocity measurements are required to determine the mass flow rates of gases.

Document History

February 1, 2007
Stationary source emissions - Sampling for the automated determination of gas emission concentrations forpermanently-installed monitoring systems
This International Standard specifies procedures and equipment that will permit, within certain limits, representative sampling for the automated determination of gas concentrations of effluent gas...
NEN-ISO 10396
April 1, 1999
Stationary source emissions - Sampling for the automated determination of gas concentrations
The principle of the method specified is representative sampling of gases in a duct using two methods. In extractive sampling, the gases are conditioned to remove aerosols, particulate matter, and...

References

Advertisement