NEN-ISO 14896

Plastics - Polyurethane raw materials - Determination of isocyanate content

inactive
Organization: NEN
Publication Date: 1 June 2006
Status: inactive
Page Count: 17
ICS Code (Thermosetting materials): 83.080.10
scope:

This lnternational Standard specifies two methods for the measurement of the isocyanate content of aromatic isoocyanates used as polyurethane raw materials. Method A is primarily applicable to refined toluene diisocyanate (TDI), methylene-bis-(4-phenylisocyanate) (MDI) and their prepolymers. Method B is applicable to refined, crude or modified isocyanates derived from toluene diisocyanate, methylene-bis- (4-phenylisocyanate) and polymethylene polyphenylisocyanate. It can also be used for isomer mixtures of toluene diisocyanate, methylene-bis-(4-phenylisocyanate) and polymethylene polyphenylisocyanate. Other aromatic isocyanates may be analysed by this method if precautions are taken to verify suitability. It is not applicable to blocked isocyanates.

Document History

August 1, 2007
Plastics - Polyurethane raw materials - Determination of isocyanate content - Acceptable variations in the procedure for method B
A description is not available for this item.
NEN-ISO 14896
June 1, 2006
Plastics - Polyurethane raw materials - Determination of isocyanate content
This lnternational Standard specifies two methods for the measurement of the isocyanate content of aromatic isoocyanates used as polyurethane raw materials. Method A is primarily applicable to...

References

Advertisement