NEN-ISO 22412
Particle size analysis - Dynamic light scattering (DLS)
| Organization: | NEN |
| Publication Date: | 1 February 2017 |
| Status: | active |
| Page Count: | 45 |
| ICS Code (Particle size analysis. Sieving): | 19.120 |
scope:
ISO 22412 specifies the application of dynamic light scattering (DLS) to the measurement of average hydrodynamic particle size and the measurement of the size distribution of mainly submicrometre-sized particles, emulsions or fine bubbles dispersed in liquids. DLS is also referred to as "quasi-elastic light scattering (QELS)" and "photon correlation spectroscopy (PCS)," although PCS actually is one of the measurement techniques. This document is applicable to the measurement of a broad range of dilute and concentrated suspensions. The principle of dynamic light scattering for a concentrated suspension is the same as for a dilute suspension. However, specific requirements for the instrument setup and specification of test sample preparation are required for concentrated suspensions. At high concentrations, particle-particle interactions and multiple light scattering can become dominant and can result in apparent particle sizes that differ between concentrated and dilute suspensions.
Document History