NEN-ISO 22412

Particle size analysis - Dynamic light scattering (DLS)

inactive
Organization: NEN
Publication Date: 1 May 2008
Status: inactive
Page Count: 26
ICS Code (Particle size analysis. Sieving): 19.120
scope:

This International Standard specifies a method for the application of dynamic light scattering (DLS) to the estimation of an average particle size and the measurement of the broadness of the size distribution of mainly submicrometre-sized particles or droplets dispersed in liquids. This International Standard is applicable to the measurement of a broad range of dilute and concentrated suspensions. The principle of DLS is the same as for a dilute dispersion. However, specific requirements for the instrument set-up and specification of test sample preparation, as well as some advice on the correct interpretation of the results of measurements for concentrated dispersions, are required.

Document History

February 1, 2017
Particle size analysis - Dynamic light scattering (DLS)
ISO 22412 specifies the application of dynamic light scattering (DLS) to the measurement of average hydrodynamic particle size and the measurement of the size distribution of mainly...
NEN-ISO 22412
May 1, 2008
Particle size analysis - Dynamic light scattering (DLS)
This International Standard specifies a method for the application of dynamic light scattering (DLS) to the estimation of an average particle size and the measurement of the broadness of the size...
Advertisement