NEN-ISO 21573-2

Building construction machinery and equipment - Concrete pumps - Part 2: Procedure for examination of technical parameters

inactive
Organization: NEN
Publication Date: 1 July 2008
Status: inactive
Page Count: 25
ICS Code (Construction equipment): 91.220
scope:

This part of ISO 21573 specifies the procedure and requirements for examining the technical commercial specifications of concrete pumps as defined in ISO 21573-1. It applies to mobile (with or without boom) and stationary concrete pumps.

Document History

January 1, 2021
Machines en apparatuur voor de bouw - Betonpompen - Deel 2: Procedure voor onderzoek van technische parameters
This document specifies the procedure and requirements for examining the technical commercial specifications of factory new piston-type concrete pump and rotary-type concrete pump as defined in ISO...
NEN-ISO 21573-2
July 1, 2008
Building construction machinery and equipment - Concrete pumps - Part 2: Procedure for examination of technical parameters
This part of ISO 21573 specifies the procedure and requirements for examining the technical commercial specifications of concrete pumps as defined in ISO 21573-1. It applies to mobile (with or...
Advertisement