NEN-ISO 21573-2

Machines en apparatuur voor de bouw - Betonpompen - Deel 2: Procedure voor onderzoek van technische parameters

active, Most Current
Organization: NEN
Publication Date: 1 January 2021
Status: active
Page Count: 56
ICS Code (Construction equipment): 91.220
scope:

This document specifies the procedure and requirements for examining the technical commercial specifications of factory new piston-type concrete pump and rotary-type concrete pump as defined in ISO 21573-1.

It applies to mobile concrete pumps (with or without concrete-placing boom) and stationary concrete pumps.

Document History

NEN-ISO 21573-2
January 1, 2021
Machines en apparatuur voor de bouw - Betonpompen - Deel 2: Procedure voor onderzoek van technische parameters
This document specifies the procedure and requirements for examining the technical commercial specifications of factory new piston-type concrete pump and rotary-type concrete pump as defined in ISO...
July 1, 2008
Building construction machinery and equipment - Concrete pumps - Part 2: Procedure for examination of technical parameters
This part of ISO 21573 specifies the procedure and requirements for examining the technical commercial specifications of concrete pumps as defined in ISO 21573-1. It applies to mobile (with or...

References

Advertisement