ISO 11258

Iron ores for shaft direct-reduction feedstocks - Determination of the reducibility index, final degree of reduction and degree of metallization

inactive
Buy Now
Organization: ISO
Publication Date: 15 October 2007
Status: inactive
Page Count: 22
ICS Code (Iron ores): 73.060.10

Document History

August 15, 2015
Iron ores for shaft direct-reduction feedstocks - Determination of the reducibility index, final degree of reduction and degree of metallization
This International Standard specifies a method to provide a relative measure for evaluating the extent to and ease to which oxygen can be removed from iron ores, when reduced under conditions...
ISO 11258
October 15, 2007
Iron ores for shaft direct-reduction feedstocks - Determination of the reducibility index, final degree of reduction and degree of metallization
A description is not available for this item.
August 1, 1999
Iron Ores - Determination of Reducibility and Metallization of Feedstock for Direct reduction by Gas Reforming Processes
A description is not available for this item.
Advertisement