ISO 11258

Iron Ores - Determination of Reducibility and Metallization of Feedstock for Direct reduction by Gas Reforming Processes

inactive
Buy Now
Organization: ISO
Publication Date: 1 August 1999
Status: inactive
Page Count: 20
ICS Code (Iron ores): 73.060.10

Document History

August 15, 2015
Iron ores for shaft direct-reduction feedstocks - Determination of the reducibility index, final degree of reduction and degree of metallization
This International Standard specifies a method to provide a relative measure for evaluating the extent to and ease to which oxygen can be removed from iron ores, when reduced under conditions...
October 15, 2007
Iron ores for shaft direct-reduction feedstocks - Determination of the reducibility index, final degree of reduction and degree of metallization
A description is not available for this item.
ISO 11258
August 1, 1999
Iron Ores - Determination of Reducibility and Metallization of Feedstock for Direct reduction by Gas Reforming Processes
A description is not available for this item.
Advertisement