NEN-ISO 9803-1

Vacuum technology - Mounting dimensions of pipeline fittings - Part 1: Non knife-edge flange type

inactive
Organization: NEN
Publication Date: 1 May 2007
Status: inactive
Page Count: 13
ICS Code (Vacuum technology): 23.160
scope:

This part of ISO 9803 specifies mounting dimensions for vacuum pipeline fittings (elbows, tees and crosses) of non-bakable and non knife-edge flange for nominal bores from 10 mm to 250 mm of the R5 series.

Document History

February 1, 2020
Vacuum technology - Mounting dimensions of pipeline fittings - Part 1: Non knife-edge flange type
This document specifies mounting dimensions for vacuum pipeline fittings (elbows, tees and crosses) of non knife-edge flange for nominal bores from 10 mm to 250 mm of the R5 series.
NEN-ISO 9803-1
May 1, 2007
Vacuum technology - Mounting dimensions of pipeline fittings - Part 1: Non knife-edge flange type
This part of ISO 9803 specifies mounting dimensions for vacuum pipeline fittings (elbows, tees and crosses) of non-bakable and non knife-edge flange for nominal bores from 10 mm to 250 mm of the R5...
Advertisement