NEN-ISO 9803-1
Vacuum technology - Mounting dimensions of pipeline fittings - Part 1: Non knife-edge flange type
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2020 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Vacuum technology): | 23.160 |
scope:
This document specifies mounting dimensions for vacuum pipeline fittings (elbows, tees and crosses) of non knife-edge flange for nominal bores from 10 mm to 250 mm of the R5 series.
Document History
NEN-ISO 9803-1
February 1, 2020
Vacuum technology - Mounting dimensions of pipeline fittings - Part 1: Non knife-edge flange type
This document specifies mounting dimensions for vacuum pipeline fittings (elbows, tees and crosses) of non knife-edge flange for nominal bores from 10 mm to 250 mm of the R5 series.
May 1, 2007
Vacuum technology - Mounting dimensions of pipeline fittings - Part 1: Non knife-edge flange type
This part of ISO 9803 specifies mounting dimensions for vacuum pipeline fittings (elbows, tees and crosses) of non-bakable and non knife-edge flange for nominal bores from 10 mm to 250 mm of the R5...