NEN-ISO/IEC ISP 10611-6
Information technology - International Standardized Profiles AMH1n - Message Handling Systems - Common Messaging - Part 6: AMH15 - MS 94 Access (P7)
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 2003 |
| Status: | inactive |
| Page Count: | 110 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
Covers access to a message store (MS) using the P7 MS Access Protocol as defined in ISO/IEC 10021-5:1994 and ISO/IEC 10021-6:1996. These specifications form part of the common messaging application functions, as defined in the part of ISO/IEC ISP 10611, which form a common basis for content type-dependent International Standardized Profiles for MHS that will be developed.
Document History
NEN-ISO/IEC ISP 10611-6
August 1, 2003
Information technology - International Standardized Profiles AMH1n - Message Handling Systems - Common Messaging - Part 6: AMH15 - MS 94 Access (P7)
Covers access to a message store (MS) using the P7 MS Access Protocol as defined in ISO/IEC 10021-5:1994 and ISO/IEC 10021-6:1996. These specifications form part of the common messaging application...
February 1, 1999
Information technology - International Standardized Profiles AMH1n - Message Handling Systems - Common Messaging - Part 6: AMH15 - MS 94 Access (P7)
Covers access to a message store (MS) using the P7 MS Access Protocol as defined in ISO/IEC 10021-5:1994 and ISO/IEC 10021-6:1996.