NEN-ISO/IEC ISP 10611-6

Information technology - International Standardized Profiles AMH1n - Message Handling Systems - Common Messaging - Part 6: AMH15 - MS 94 Access (P7)

inactive
Organization: NEN
Publication Date: 1 February 1999
Status: inactive
Page Count: 90
ICS Code (Multilayer applications): 35.100.05
scope:

Covers access to a message store (MS) using the P7 MS Access Protocol as defined in ISO/IEC 10021-5:1994 and ISO/IEC 10021-6:1996.

Document History

August 1, 2003
Information technology - International Standardized Profiles AMH1n - Message Handling Systems - Common Messaging - Part 6: AMH15 - MS 94 Access (P7)
Covers access to a message store (MS) using the P7 MS Access Protocol as defined in ISO/IEC 10021-5:1994 and ISO/IEC 10021-6:1996. These specifications form part of the common messaging application...
NEN-ISO/IEC ISP 10611-6
February 1, 1999
Information technology - International Standardized Profiles AMH1n - Message Handling Systems - Common Messaging - Part 6: AMH15 - MS 94 Access (P7)
Covers access to a message store (MS) using the P7 MS Access Protocol as defined in ISO/IEC 10021-5:1994 and ISO/IEC 10021-6:1996.
Advertisement