NEN - NPR-IEC/TS 60695-11-3

Fire hazard testing - Part 11-3: Test flames - 500 W flames - Apparatus and confirmational test methods

inactive, Most Current
Organization: NEN
Publication Date: 1 May 2004
Status: inactive
Page Count: 74
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Electrical engineering in general): 29.020
scope:

Provides detailed requirements for the production of a 500 W nominal, pre-mixed type test flame. The approximate overall height is 125 mm. Two test flames are described: Method A may only be produced using methane whereas method C may be produced using either methane or propane. The main changes with respect to the previous edition are described below:;The introduction has been revised,;Test methods B and D have been withdrawn. Test methods A and C have been retained with their original letter designation,;Normative reference ISO 1337 has been withdrawn without a replacement by ISO/TC 26. The callout Cu-ETP UNS 11000 is the replacement for all references to ISO 1337. It is taken from ASTM B187-00 and describes high conductivity electrolytic copper,;A new Annex H has been added which provides access to equipment manufacturers and suppliers,- Alignment with other publications in the IEC 60695-11 series has been made, where appropriate. Has the status of a basic safety publication in accordance with IEC Guide 104.

Document History

NPR-IEC/TS 60695-11-3
May 1, 2004
Fire hazard testing - Part 11-3: Test flames - 500 W flames - Apparatus and confirmational test methods
Provides detailed requirements for the production of a 500 W nominal, pre-mixed type test flame. The approximate overall height is 125 mm. Two test flames are described: Method A may only be produced...
April 1, 2000
Fire hazard testing - Part 11-3: Test flames - 500 W flames - Apparatus and confirmational test methods
Gives the detailed requirements for the production of a nominal 500 W, pre-mixed type test flame. The approximate overall height is 125 mm/.

References

Advertisement