NEN - NPR-IEC/TS 60695-11-3
Fire hazard testing - Part 11-3: Test flames - 500 W flames - Apparatus and confirmational test methods
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2000 |
| Status: | inactive |
| Page Count: | 114 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
Gives the detailed requirements for the production of a nominal 500 W, pre-mixed type test flame. The approximate overall height is 125 mm/.
Document History
May 1, 2004
Fire hazard testing - Part 11-3: Test flames - 500 W flames - Apparatus and confirmational test methods
Provides detailed requirements for the production of a 500 W nominal, pre-mixed type test flame. The approximate overall height is 125 mm. Two test flames are described: Method A may only be produced...
NPR-IEC/TS 60695-11-3
April 1, 2000
Fire hazard testing - Part 11-3: Test flames - 500 W flames - Apparatus and confirmational test methods
Gives the detailed requirements for the production of a nominal 500 W, pre-mixed type test flame. The approximate overall height is 125 mm/.