NEN 11047
D.C. or a.c. supplied electronic step-down convertors for filament lamps - Performance requirements
inactive
| Organization: | NEN |
| Publication Date: | 1 April 1993 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Incandescent lamps): | 29.140.20 |
scope:
This Standard specifies performance requirements for electronic step-down convertors for use on d.c. supplies up to 250 V and a.c. supplies up to 1000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply frequency, associated with tungsten halogen lamps as specified in IEC 357 and other filament lamps.
Document History
September 1, 1996
D.C. or a.c. supplied electronic step-down convertors for filament lamps - Performance requirements
A description is not available for this item.
NEN 11047
April 1, 1993
D.C. or a.c. supplied electronic step-down convertors for filament lamps - Performance requirements
This Standard specifies performance requirements for electronic step-down convertors for use on d.c. supplies up to 250 V and a.c. supplies up to 1000 V at 50 Hz or 60 Hz with operating frequencies...