NEN-EN-IEC 61047

DC or AC supplied electronic step-down convertors for filament lamps - Performance requirements

active, Most Current
Organization: NEN
Publication Date: 1 November 2004
Status: active
Page Count: 48
ICS Code (Incandescent lamps): 29.140.20
scope:

This International Standard specifies performance requirements for electronic step-down convertors for use on d.c. supplies up to 250 V and a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply frequency, associated with tungsten halogen lamps as specified in IEC 60357 and other filament lamps.

Document History

NEN-EN-IEC 61047
November 1, 2004
DC or AC supplied electronic step-down convertors for filament lamps - Performance requirements
This International Standard specifies performance requirements for electronic step-down convertors for use on d.c. supplies up to 250 V and a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with...
June 1, 2001
D.C. or a.c. supplied electronic step-down convertors for filament lamps - Performance requirements
A description is not available for this item.

References

Advertisement