NEN-EN-IEC 61047/A2

D.C. or a.c. supplied electronic step-down convertors for filament lamps - Performance requirements

inactive
Organization: NEN
Publication Date: 1 June 2001
Status: inactive
Page Count: 12
ICS Code (Incandescent lamps): 29.140.20

Document History

November 1, 2004
DC or AC supplied electronic step-down convertors for filament lamps - Performance requirements
This International Standard specifies performance requirements for electronic step-down convertors for use on d.c. supplies up to 250 V and a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with...
NEN-EN-IEC 61047/A2
June 1, 2001
D.C. or a.c. supplied electronic step-down convertors for filament lamps - Performance requirements
A description is not available for this item.
Advertisement