NEN-EN 14241-1
Chimneys - Material requirements and test methods for elastomeric seals and elastomeric sealants in chimneys - Part 1: Seals for application in flue liners
| Organization: | NEN |
| Publication Date: | 1 September 2001 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Chimneys, shafts, ducts): | 91.060.40 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
This European Standard specifies the material requirements and test methods for prefabricated elastomeric seals for use in flue liners. It also specifies the requirements for evaluation of conformity. These seals are components in flue liners of different materials like metal, plastic, clay, concrete etc. Performance requirements of elastomeric seals in flue liners are covered by the relevant product standards. In the product standards chimney products, including seals, are tested under operational conditions (e.g. temperature, pressure, mechanical load, flue gas, condensate) to relevant properties such as leakage and deformation. This European Standard covers seals intended for use in both dry and wet conditions. Therefore all seals are tested for functioning under wet conditions.
Document History