NEN-EN 14241-1

Chimneys - Elastomeric seals and elastomeric sealants - Material requirements and test methods - Part 1: Seals in flue liners

inactive
Organization: NEN
Publication Date: 1 October 2011
Status: inactive
Page Count: 24
ICS Code (Chimneys, shafts, ducts): 91.060.40
ICS Code (Seals): 83.140.50
scope:

This European Standard specifies the material requirements and test methods for prefabricated elastomeric seals for use in flue liners. It also specifies the requirements for evaluation of conformity. These seals are components in flue liners of different materials such as metal, plastic, clay, concrete. Performance requirements of elastomeric seals in flue liners are covered by the relevant product standards. In the product standards, chimney products, including seals, are tested under operational conditions (e.g. temperature, pressure, mechanical load, flue gas, condensate) to relevant properties such as leakage and deformation. This European Standard covers seals intended for use in both dry and wet conditions. Therefore all seals are tested for functioning under wet conditions.

Document History

August 1, 2013
Chimneys - Elastomeric seals and elastomeric sealants - Material requirements and test methods - Part 1: Seals in flue liners
This European Standard specifies the material requirements and test methods for prefabricated elastomeric seals for use in flue liners. It also specifies the requirements for evaluation of...
NEN-EN 14241-1
October 1, 2011
Chimneys - Elastomeric seals and elastomeric sealants - Material requirements and test methods - Part 1: Seals in flue liners
This European Standard specifies the material requirements and test methods for prefabricated elastomeric seals for use in flue liners. It also specifies the requirements for evaluation of...
August 1, 2005
Chimneys - Elastomeric seals and elastomeric sealants - Material requirements and test methods - Part 1: Seals in flue liners
This European Standard specifies the material requirements and test methods for prefabricated elastomeric seals for use in flue liners. It also specifies the requirements for evaluation of...
September 1, 2001
Chimneys - Material requirements and test methods for elastomeric seals and elastomeric sealants in chimneys - Part 1: Seals for application in flue liners
This European Standard specifies the material requirements and test methods for prefabricated elastomeric seals for use in flue liners. It also specifies the requirements for evaluation of...
Advertisement