NEN-EN 4178

Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated - 1 100 MPa (at ambient temperature) / 315 °C

inactive
Organization: NEN
Publication Date: 1 December 2009
Status: inactive
Page Count: 13
ICS Code (Screw threads): 49.030.10
scope:

This European Standard specifies the characteristics of screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated. Classification : 1 100 MPa / 315 °C.

Document History

January 1, 2017
Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature) / 315 °C
NEN-EN 4178 specifies the characteristics of screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated.
NEN-EN 4178
December 1, 2009
Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated - 1 100 MPa (at ambient temperature) / 315 °C
This European Standard specifies the characteristics of screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated....
Advertisement