NEN-EN 4178
Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature) / 315 °C
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Screw threads): | 49.030.10 |
scope:
NEN-EN 4178 specifies the characteristics of screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated.
Document History
NEN-EN 4178
January 1, 2017
Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature) / 315 °C
NEN-EN 4178 specifies the characteristics of screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated.
December 1, 2009
Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated - 1 100 MPa (at ambient temperature) / 315 °C
This European Standard specifies the characteristics of screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated....