NEN-EN 60900
Hand tools for live working up to 1000 V a.c. and 1500 V d.c.
inactive
| Organization: | NEN |
| Publication Date: | 1 April 1995 |
| Status: | inactive |
| Page Count: | 41 |
| ICS Code (Power transmission and distribution networks): | 29.240 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (Other electrical equipment for working in special conditions): | 29.260.99 |
scope:
Is applicable to insulated and insulating hand tools used for working live or close to live parts at nominal voltages up to 1000 V a.c. and 1500 V d.c. Not included are: - tools and equipment and material supplied from an external energy source; - insulating rods and poles, used for working at a distance, which are covered by IEC 855.
Document History
July 1, 1997
Hand tools for live working up to 1000 V a.c. and 1500 V d.c.
A description is not available for this item.
NEN-EN 60900
April 1, 1995
Hand tools for live working up to 1000 V a.c. and 1500 V d.c.
Is applicable to insulated and insulating hand tools used for working live or close to live parts at nominal voltages up to 1000 V a.c. and 1500 V d.c. Not included are: - tools and equipment and...