NEN-EN-IEC 60900

Live working - Hand tools for use up to 1000 V a.c. and 1500 V d.c.

active, Most Current
Organization: NEN
Publication Date: 1 September 2012
Status: active
Page Count: 64
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Other electrical equipment for working in special conditions): 29.260.99
scope:

This International Standard is applicable to insulated and insulating hand tools used for working live or close to live parts at nominal voltages up to 1000 V a.c. and 1500 V d.c. The products designed and manufactured according to this standard contribute to the safety of the users provided they are used by skilled persons, in accordance with safe methods of work and the instructions for use (where appropriate).

Document History

NEN-EN-IEC 60900
September 1, 2012
Live working - Hand tools for use up to 1000 V a.c. and 1500 V d.c.
This International Standard is applicable to insulated and insulating hand tools used for working live or close to live parts at nominal voltages up to 1000 V a.c. and 1500 V d.c. The products...
June 1, 2004
Live working - Hand tools for use up to 1000 V a.c. and 1500 V d.c.
Applies to insulated and insulating hand tools used for working live or close to live parts at nominal voltages up to 1000 V a.c. and 1500 V d.c.
September 1, 2002
Hand tools for live working up to 1000 V a.c. and 1500 V d.c.
A description is not available for this item.
August 1, 2000
Hand tools for live working up to 1000 V a.c. and 1500 V d.c.
A description is not available for this item.
April 1, 2000
Hand tools for live working up to 1000 V a.c. and 1500 V d.c.
A description is not available for this item.

References

Advertisement