NEN-EN-IEC 60309-2
Plugs, socket-outlets and couplers for industrial purposes - Part 2: Dimensional interchangeability requirements for pin and contact-tube accessories
| Organization: | NEN |
| Publication Date: | 1 July 1999 |
| Status: | inactive |
| Page Count: | 110 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
scope:
Applies to plugs and socket-outlets, cable couplers and appliance couplers with a rated operating voltage not exceeding 690 V, 500 Hz and a rated current not exceeding 125 A, primarily intended for industrial use, either indoors or outdoors. This standard applies to plugs and socket-outlets, cable couplers and appliance couplers with pins and contact tubes of standardized configurations. This standard applies to plugs and socket-outlets, cable couplers and appliance couplers, hereinafter referred to as accessories, for use when the ambient temperature is normally within the range -25 °C to 40 °C. The use of these accessories on building sites and for agricultural, commercial and domestic applications is not precluded. Socket-outlets or appliance inlets incorperated in or fixed to electrical equipment are within the scope of this standard. This standard also applies to accessories intended to be used in extralow voltage installations. This European Standard applies to Series I products only. Series II products are not allowed and not suitable for use in Europe: reference and requirements for. Series II products are reported in this standard for information only and shall be ignored. This European Standard applies to products intended to be used with cables with metric sizes (mm2) only. Reference and requirements to AWG and MCM cables are present in the relevant IEC publication and they are reported in this standard for information only. See Annex ZC for a list of references to Series II and/or AWG/MCM cable which are excluded from this standard.
Document History