NEN-EN-IEC 60309-2

Plugs, socket-outlets and couplers for industrial purposes - Part 2: Dimensional interchangeability requirements for pin and contact-tube accessories

inactive
Organization: NEN
Publication Date: 1 September 1998
Status: inactive
Page Count: 4
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

Applies to plugs and socket-outlets, cable couplers and appliance couplers with a rated operating voltage not exceeding 690 V, 500 Hz and a rated current not exceeding 125 A, primarily intended for industrial use, either indoors or outdoors. This standard applies to plugs and socket-outlets, cable couplers and appliance couplers with pins and contact tubes of standardized configurations. This standard applies to plugs and socket-outlets, cable couplers and appliance couplers, hereinafter referred to as accessories, for use when the ambient temperature is normally within the range -25 °C to 40 °C. The use of these accessories on building sites and for agricultural, commercial and domestic applications is not precluded. Socket-outlets or appliance inlets incorperated in or fixed to electrical equipment are within the scope of this standard. This standard also applies to accessories intended to be used in extralow voltage installations.

Document History

July 1, 2022
Plugs, fixed or portable socket-outlets and appliance inlets for industrial purposes - Part 2: Dimensional compatibility requirements for pin and contact-tube accessories
This document applies to plugs, fixed or portable socket-outlets, and appliance inlets, hereinafter referred to as accessories, with a rated operating voltage not exceeding 1 000 V DC or 1 000 V AC...
May 1, 2012
Plugs, socket-outlets and couplers for industrial purposes - Part 2: Dimensional interchangeability requirements for pin and contact-tube accessories
A description is not available for this item.
May 1, 2007
Plugs, socket-outlets and couplers for industrial purposes - Part 2: Dimensional interchangeability requirements for pin and contact-tube accessories
A description is not available for this item.
June 1, 2004
Plugs, socket-outlets and couplers for industrial purposes - Part 2: Dimensional interchangeability requirements for pin and contact-tube accessories
addition to the scope and an Annex ZC added
July 1, 1999
Plugs, socket-outlets and couplers for industrial purposes - Part 2: Dimensional interchangeability requirements for pin and contact-tube accessories
Applies to plugs and socket-outlets, cable couplers and appliance couplers with a rated operating voltage not exceeding 690 V, 500 Hz and a rated current not exceeding 125 A, primarily intended for...
NEN-EN-IEC 60309-2
September 1, 1998
Plugs, socket-outlets and couplers for industrial purposes - Part 2: Dimensional interchangeability requirements for pin and contact-tube accessories
Applies to plugs and socket-outlets, cable couplers and appliance couplers with a rated operating voltage not exceeding 690 V, 500 Hz and a rated current not exceeding 125 A, primarily intended for...
Advertisement