NEN-EN-IEC 60644

Specification for high-voltage fuse-links for motor circuit application

active
Organization: NEN
Publication Date: 1 December 2009
Status: active
Page Count: 25
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

This standard applies primarily to fuse-links used with motors started direct-on-line on alternating current systems of 50 Hz and 60 Hz. Fuse-links according to this specification are intended to withstand normal service conditions and motor starting pulses. They should comply with the requirements of IEC 60282-1. The purpose of this standard is to standardize time-current characteristics, to formulate pulse withstand requirements regarding testing and to give guidance regarding the selection of fuselinks intended to be used with motors.

Document History

December 1, 2019
Specification for high-voltage fuse-links for motor circuit applications
This document applies to fuse-links complying with IEC 60282-1 that are used with motors started direct-on-line on alternating current systems of 50 Hz and 60 Hz. Fuse-links according to this...
NEN-EN-IEC 60644
December 1, 2009
Specification for high-voltage fuse-links for motor circuit application
This standard applies primarily to fuse-links used with motors started direct-on-line on alternating current systems of 50 Hz and 60 Hz. Fuse-links according to this specification are intended to...

References

Advertisement