NEN-EN-IEC 60679-1/A2

Quartz crystal controlled oscillators of assessed quality - Part 1: Generic specification

inactive
Organization: NEN
Publication Date: 1 October 2003
Status: inactive
Page Count: 26
ICS Code (Piezoelectric devices): 31.140

Document History

December 1, 2017
Piezoelectric, dielectric and electrostatic oscillators of assessed quality - Part 1: Generic specification
NEN-EN-IEC 60679-1 specifies general requirements for piezoelectric, dielectric and electrostatic oscillators, including Dielectric Resonator Oscillators (DRO) and oscillators using FBAR (hereinafter...
July 1, 2007
Quartz crystal controlled oscillators of assessed quality - Part 1: Generic specification
This part of IEC 60679 specifies the methods of test and general requirements for quartz crystal controlled oscillators of assessed quality using either capability approval or qualification approval...
NEN-EN-IEC 60679-1/A2
October 1, 2003
Quartz crystal controlled oscillators of assessed quality - Part 1: Generic specification
A description is not available for this item.
April 1, 2002
Quartz crystal controlled oscillators of assessed quality - Part 1: Generic specification
A description is not available for this item.
May 1, 1998
Quartz crystal controlled oscillators of assessed quality - Part 1: Generic specification
This standard applies to quartz crystal controlled oscillators intended for use in electronic applications and which are commercially available as separate and independent units. It should be used in...
Advertisement