NEN-EN-IEC 60679-1

Quartz crystal controlled oscillators of assessed quality - Part 1: Generic specification

inactive
Organization: NEN
Publication Date: 1 May 1998
Status: inactive
Page Count: 180
ICS Code (Piezoelectric devices): 31.140
scope:

This standard applies to quartz crystal controlled oscillators intended for use in electronic applications and which are commercially available as separate and independent units. It should be used in conjunction with IEC 60068 : Basic Environmental Testing Procedures. To establish uniform conditions for assessing the mechanical, electrical and climatic properties of quartz crystal controlled oscillators; to describe test methods and to provide guidance in the use and maintenance of quartz crystal controlled oscillators.

Document History

December 1, 2017
Piezoelectric, dielectric and electrostatic oscillators of assessed quality - Part 1: Generic specification
NEN-EN-IEC 60679-1 specifies general requirements for piezoelectric, dielectric and electrostatic oscillators, including Dielectric Resonator Oscillators (DRO) and oscillators using FBAR (hereinafter...
July 1, 2007
Quartz crystal controlled oscillators of assessed quality - Part 1: Generic specification
This part of IEC 60679 specifies the methods of test and general requirements for quartz crystal controlled oscillators of assessed quality using either capability approval or qualification approval...
October 1, 2003
Quartz crystal controlled oscillators of assessed quality - Part 1: Generic specification
A description is not available for this item.
April 1, 2002
Quartz crystal controlled oscillators of assessed quality - Part 1: Generic specification
A description is not available for this item.
NEN-EN-IEC 60679-1
May 1, 1998
Quartz crystal controlled oscillators of assessed quality - Part 1: Generic specification
This standard applies to quartz crystal controlled oscillators intended for use in electronic applications and which are commercially available as separate and independent units. It should be used in...

References

Advertisement