NEN-EN-IEC 61466-2/A1

Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV - Part 2: Dimensional and electrical characteristics

active, Most Current
Organization: NEN
Publication Date: 1 June 2002
Status: active
Page Count: 28
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Insulators): 29.080.10

Document History

NEN-EN-IEC 61466-2/A1
June 1, 2002
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV - Part 2: Dimensional and electrical characteristics
A description is not available for this item.
June 1, 1999
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV - Part 2: Dimensional and electrical characteristics
Is applicable to composite string insulators with a specified mechanical load (SML) of 40 kN and 70 kN for a.c. overhead distribution lines with a nominal voltage greater than 1000 V and a frequency...
Advertisement