NEN-EN-IEC 61466-2
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV - Part 2: Dimensional and electrical characteristics
active
| Organization: | NEN |
| Publication Date: | 1 June 1999 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Insulators): | 29.080.10 |
scope:
Is applicable to composite string insulators with a specified mechanical load (SML) of 40 kN and 70 kN for a.c. overhead distribution lines with a nominal voltage greater than 1000 V and a frequency not greater than 100 hz.
Document History
June 1, 2002
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV - Part 2: Dimensional and electrical characteristics
A description is not available for this item.
NEN-EN-IEC 61466-2
June 1, 1999
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV - Part 2: Dimensional and electrical characteristics
Is applicable to composite string insulators with a specified mechanical load (SML) of 40 kN and 70 kN for a.c. overhead distribution lines with a nominal voltage greater than 1000 V and a frequency...