NEN-EN-IEC 61558-2-6

Safety of transformers, reactors, power supply units and similar products for supply voltages up to 1 100 V - Part 2-6: Particular requirements and tests for safety isolating transformers and power supply units incorporating safety isolating transformers

active, Most Current
Organization: NEN
Publication Date: 1 August 2009
Status: active
Page Count: 26
ICS Code (Transformers. Reactors): 29.180
scope:

This part of IEC 61558 deals with the safety of safety isolating transformers for general applications and power supply units incorporating safety isolating transformers for general applications. Transformers incorporating electronic circuits are also covered by this standard.

Document History

NEN-EN-IEC 61558-2-6
August 1, 2009
Safety of transformers, reactors, power supply units and similar products for supply voltages up to 1 100 V - Part 2-6: Particular requirements and tests for safety isolating transformers and power supply units incorporating safety isolating transformers
This part of IEC 61558 deals with the safety of safety isolating transformers for general applications and power supply units incorporating safety isolating transformers for general applications....
January 1, 1998
Safety of power transformers, power supply units and similar - Part 2-6: Particular requirements for safety isolating transformers for general use
Applies to stationary or portable, single-phase or polyphase, aircooled safety isolating transformers, associated or otherwise, having a rated supply voltage not exceeding 1000 V a.c. and rated...
Advertisement