NEN-EN-IEC 61558-2-6

Safety of power transformers, power supply units and similar - Part 2-6: Particular requirements for safety isolating transformers for general use

inactive
Organization: NEN
Publication Date: 1 January 1998
Status: inactive
Page Count: 36
ICS Code (Transformers. Reactors): 29.180
scope:

Applies to stationary or portable, single-phase or polyphase, aircooled safety isolating transformers, associated or otherwise, having a rated supply voltage not exceeding 1000 V a.c. and rated frequency not exceeding 500 Hz, the rated output not exceeding: - 10 kVA for single-phase transformers; - 16 kVA for polyphase transformers.

Document History

August 1, 2009
Safety of transformers, reactors, power supply units and similar products for supply voltages up to 1 100 V - Part 2-6: Particular requirements and tests for safety isolating transformers and power supply units incorporating safety isolating transformers
This part of IEC 61558 deals with the safety of safety isolating transformers for general applications and power supply units incorporating safety isolating transformers for general applications....
NEN-EN-IEC 61558-2-6
January 1, 1998
Safety of power transformers, power supply units and similar - Part 2-6: Particular requirements for safety isolating transformers for general use
Applies to stationary or portable, single-phase or polyphase, aircooled safety isolating transformers, associated or otherwise, having a rated supply voltage not exceeding 1000 V a.c. and rated...
Advertisement