DS/ISO/IEC 15417

Information technology - Automatic identification and data capture techniques - Code 128 bar code symbology specification

active, Most Current
Buy Now
Organization: DS
Publication Date: 18 June 2007
Status: active
Page Count: 34
ICS Code (Information coding): 35.040
scope:

This International Standard specifies the requirements for the bar code symbology known as Code 128. It
specifies Code 128 symbology characteristics, data character encodation, dimensions, decoding algorithms and the parameters to be defined by applications. It specifies the symbology identifier prefix strings for Code 128 symbols.

Document History

DS/ISO/IEC 15417
June 18, 2007
Information technology - Automatic identification and data capture techniques - Code 128 bar code symbology specification
This International Standard specifies the requirements for the bar code symbology known as Code 128. It specifies Code 128 symbology characteristics, data character encodation, dimensions, decoding...
December 15, 2000
Information technology - Automatic indentification and data capture techniques - Bar code symbology specification - Code 128
This standard defines the technical requirements for the bar code symbology known as Code 128. It specifies Code 128 symbology characteristics, data character encodation, dimensions, decoding...

References

Advertisement