DS/ISO/IEC 15417

Information technology - Automatic indentification and data capture techniques - Bar code symbology specification - Code 128

inactive
Organization: DS
Publication Date: 15 December 2000
Status: inactive
Page Count: 34
ICS Code (Information coding): 35.040
scope:

This standard defines the technical requirements for the bar code symbology known as Code 128. It specifies Code 128 symbology characteristics, data character encodation, dimensions, decoding algorithms and the application parameters which need to be defined by users. It specifies the Symbology Identifier prefix for Code 128 symbols.

Document History

June 18, 2007
Information technology - Automatic identification and data capture techniques - Code 128 bar code symbology specification
This International Standard specifies the requirements for the bar code symbology known as Code 128. It specifies Code 128 symbology characteristics, data character encodation, dimensions, decoding...
DS/ISO/IEC 15417
December 15, 2000
Information technology - Automatic indentification and data capture techniques - Bar code symbology specification - Code 128
This standard defines the technical requirements for the bar code symbology known as Code 128. It specifies Code 128 symbology characteristics, data character encodation, dimensions, decoding...
Advertisement