NEN-EN-ISO 283-1
Textile conveyor belts - Full thickness tensile testing - Part 1: Determination of tensile strength, elongation at break and elongation at the reference load
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2000 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Components for conveyors): | 53.040.20 |
scope:
This standard describes a method of test for determining the full thickness tensile strength, elongation at break and elongation at reference load of conveyor belts having a textile construction. Methods are in development for tensile strengths greater than 2500 N/mm.
Document History
NEN-EN-ISO 283-1
December 1, 2000
Textile conveyor belts - Full thickness tensile testing - Part 1: Determination of tensile strength, elongation at break and elongation at the reference load
This standard describes a method of test for determining the full thickness tensile strength, elongation at break and elongation at reference load of conveyor belts having a textile construction....