NEN-ISO 283
Conveyor belts - Method for the determination of the full thickness tensile strength and elongation at break of conveyor belts of textile construction
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 1994 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Components for conveyors): | 53.040.20 |
scope:
This standard describes a method of test for determining the full thickness tensile strength, elongation at break and elongation at reference load of conveyor belts having a textile construction. Methods are in development for tensile strengths greater than 2500 N/mm.
Document History
NEN-ISO 283
October 1, 1994
Conveyor belts - Method for the determination of the full thickness tensile strength and elongation at break of conveyor belts of textile construction
This standard describes a method of test for determining the full thickness tensile strength, elongation at break and elongation at reference load of conveyor belts having a textile construction....
January 1, 1991
Conveyor belts - Full thickness tensile strength and elongation - Specification and method of test
This International Standard specifies the conditions for full thickness tensile strength testing of conveyor belts, and the corresponding specifications (breaking strength and elongation, elongation...