NEN-ISO 283
Conveyor belts - Full thickness tensile strength and elongation - Specification and method of test
inactive
| Organization: | NEN |
| Publication Date: | 1 January 1991 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Components for conveyors): | 53.040.20 |
scope:
This International Standard specifies the conditions for full thickness tensile strength testing of conveyor belts, and the corresponding specifications (breaking strength and elongation, elongation under reference load). It is applicable to both "surface" and "underground" belts. It does not apply to belts with a metal carcass or with an aramid carcass.
Document History
October 1, 1994
Conveyor belts - Method for the determination of the full thickness tensile strength and elongation at break of conveyor belts of textile construction
This standard describes a method of test for determining the full thickness tensile strength, elongation at break and elongation at reference load of conveyor belts having a textile construction....
NEN-ISO 283
January 1, 1991
Conveyor belts - Full thickness tensile strength and elongation - Specification and method of test
This International Standard specifies the conditions for full thickness tensile strength testing of conveyor belts, and the corresponding specifications (breaking strength and elongation, elongation...