NEN-EN-ISO 4256
Liquefied petroleum gases - Determination of gauge vapour pressure - LPG method
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 1998 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Gaseous fuels): | 75.160.30 |
scope:
Specifies a procedure at temperature of 37,8°C up to and including a test temperature of 70°C. Here the gases concerned are defined as narrow boiling range hydrocarbon mixtures consisting predominantly of propane or propylene, or both, butanes or butylenes, or both, in which the content of hydrocarbon compounds of boiling point higher dan 0°C is less than 5% by liquid volume.
Document History
NEN-EN-ISO 4256
August 1, 1998
Liquefied petroleum gases - Determination of gauge vapour pressure - LPG method
Specifies a procedure at temperature of 37,8°C up to and including a test temperature of 70°C. Here the gases concerned are defined as narrow boiling range hydrocarbon mixtures consisting...
February 1, 1995
Liquefied petroleum gases - Determination of vapour pressure - LPG method
Specifies a procedure at temperature of 37,8°C up to and including a test temperature of 70°C. Here the gases concerned are defined as narrow boiling range hydrocarbon mixtures consisting...