NEN-EN-ISO 4256
Liquefied petroleum gases - Determination of vapour pressure - LPG method
inactive
| Organization: | NEN |
| Publication Date: | 1 February 1995 |
| Status: | inactive |
| ICS Code (Gaseous fuels): | 75.160.30 |
scope:
Specifies a procedure at temperature of 37,8°C up to and including a test temperature of 70°C. Here the gases concerned are defined as narrow boiling range hydrocarbon mixtures consisting predominantly of propane or propylene, or both, butanes or butylenes, or both, in which the content of hydrocarbon compounds of boiling point higher dan 0°C is less than 5% by liquid volume.
Document History
August 1, 1998
Liquefied petroleum gases - Determination of gauge vapour pressure - LPG method
Specifies a procedure at temperature of 37,8°C up to and including a test temperature of 70°C. Here the gases concerned are defined as narrow boiling range hydrocarbon mixtures consisting...
NEN-EN-ISO 4256
February 1, 1995
Liquefied petroleum gases - Determination of vapour pressure - LPG method
Specifies a procedure at temperature of 37,8°C up to and including a test temperature of 70°C. Here the gases concerned are defined as narrow boiling range hydrocarbon mixtures consisting...