NEN-ISO 11424

Rubber hoses and tubing for air and vacuum systems for internal-combustion engines - Specification

inactive
Organization: NEN
Publication Date: 1 February 2017
Status: inactive
Page Count: 21
ICS Code (Plastics pipes and fittings for non fluid use): 83.140.30
ICS Code (Internal combustion engines): 27.020
ICS Code (Hoses): 83.140.40
scope:

NEN-ISO 11424 specifies requirements for rubber hoses and tubing for use in the various air and vacuum systems found on internal combustion engines. This document does not cover hoses used for direct power-brake actuation in trucks and trailers, nor for air intakes and ducting within the passenger compartment. The highest-temperature hoses are generally used for turbocharger applications. All hoses and tubing remain serviceable down to -40°C.

Document History

July 1, 2023
Rubber hoses and tubing for air and vacuum systems for internal combustion engines - Specification
This document specifies requirements for rubber hoses and tubing for use in the various air and vacuum systems found on internal combustion engines. This document does not cover hoses used for direct...
NEN-ISO 11424
February 1, 2017
Rubber hoses and tubing for air and vacuum systems for internal-combustion engines - Specification
NEN-ISO 11424 specifies requirements for rubber hoses and tubing for use in the various air and vacuum systems found on internal combustion engines. This document does not cover hoses used for direct...
January 1, 1997
Rubber hoses and tubing for air and vacuum systems for internal-combustion engines - Specification
Specifies requirements for vulcanized-rubber hoses and tubing for use in the various air and vacuum systems found on internal combustion engines. Does not cover hoses used for direct power-brake...
Advertisement