NEN-ISO 11424
Rubber hoses and tubing for air and vacuum systems for internal-combustion engines - Specification
| Organization: | NEN |
| Publication Date: | 1 January 1997 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Internal combustion engines): | 27.020 |
| ICS Code (Hoses): | 83.140.40 |
scope:
Specifies requirements for vulcanized-rubber hoses and tubing for use in the various air and vacuum systems found on internal combustion engines. Does not cover hoses used for direct power-brake actuation in trucks and trailers, not for air intakes and ducting within the passenger compartment. The highest-temperature hoses are generally used for turbocharger applications. All hoses and tubing remain serviceable down to -40 °C.
Document History