NEN-ISO 16038

Male condoms - Guidance on the use of ISO 4074 and ISO 23409 in the quality management of condoms

active, Most Current
Organization: NEN
Publication Date: 1 January 2018
Status: active
ICS Code (Birth control. Mechanical contraceptives): 11.200
scope:

NEN-ISO 16038 provides guidance on using ISO 4074 and ISO 23409 and addresses quality issues to be considered during the development, manufacture, quality verification and procurement of condoms. It encompasses the aspects of quality management systems in the design, manufacture and delivery of condoms with an emphasis on performance, safety and reliability. Male condoms are either made from essentially natural rubber latex, in which case the requirements of ISO 4074 are applicable, or from synthetic materials and/or blends of synthetic materials and natural rubber latex, in which case the requirements of ISO 23409 are applicable. This document outlines the aspects applicable to both types of condoms with specific clarifications where appropriate.

Document History

NEN-ISO 16038
January 1, 2018
Male condoms - Guidance on the use of ISO 4074 and ISO 23409 in the quality management of condoms
NEN-ISO 16038 provides guidance on using ISO 4074 and ISO 23409 and addresses quality issues to be considered during the development, manufacture, quality verification and procurement of condoms. It...
November 1, 2005
Rubber condoms - Guidance on the use of ISO 4074 in the quality management of natural rubberlatex condoms
This International Standard provides guidance on using ISO 4074 and addresses quality issues to be considered during the development, manufacture, quality verification and procurement of condoms. It...
Advertisement