NEN-ISO 16038
Rubber condoms - Guidance on the use of ISO 4074 in the quality management of natural rubberlatex condoms
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2005 |
| Status: | inactive |
| ICS Code (Birth control. Mechanical contraceptives): | 11.200 |
scope:
This International Standard provides guidance on using ISO 4074 and addresses quality issues to be considered during the development, manufacture, quality verification and procurement of condoms. It encompasses the aspects of quality management systems in design, manufacture and delivery of condoms with emphasis on performance, safety and reliability of condoms.
Document History
January 1, 2018
Male condoms - Guidance on the use of ISO 4074 and ISO 23409 in the quality management of condoms
NEN-ISO 16038 provides guidance on using ISO 4074 and ISO 23409 and addresses quality issues to be considered during the development, manufacture, quality verification and procurement of condoms. It...
NEN-ISO 16038
November 1, 2005
Rubber condoms - Guidance on the use of ISO 4074 in the quality management of natural rubberlatex condoms
This International Standard provides guidance on using ISO 4074 and addresses quality issues to be considered during the development, manufacture, quality verification and procurement of condoms. It...