NEN-ISO 15783
Seal-less rotodynamic pumps - Class II - Specification
| Organization: | NEN |
| Publication Date: | 1 March 2002 |
| Status: | inactive |
| Page Count: | 54 |
| ICS Code (Pumps): | 23.080 |
scope:
This International Standard specifies the requirements for seal-less rotodynamic pumps that are driven with permanent magnet coupling (magnet drive pumps) or with canned motor, and which are mainly used in chemical processes, water treatment and petrochemical industries. Their use can be dictated by space, noise, environment or safety regulations. Seal-less pumps are pumps where an inner rotor is completely contained in a pressure vessel holding the pumped fluid. The pressure vessel or primary containment device is sealed by static seals such as gaskets or O-rings.
Document History