NEN-EN-ISO 15783/A1
Seal-less rotodynamic pumps - Class II - Specification
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2008 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Pumps): | 23.080 |
Document History
NEN-EN-ISO 15783/A1
November 1, 2008
Seal-less rotodynamic pumps - Class II - Specification
A description is not available for this item.
April 1, 2007
Seal-less rotodynamic pumps - Class II - Specification
A description is not available for this item.
October 1, 2003
Seal-less rotodynamic pumps - class II - Specification
This International Standard specifies the requirements for seal-less rotodynamic pumps that are driven with permanent magnet coupling (magnet drive pumps) or with canned motor, and which are mainly...